Vishay Intertechnology, Inc. Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060327K0JNEB

Description
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060327K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060327K0JNEB
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060327K0JNEB
Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060327K0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327K0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060327K0JNEBCT-ND
RES SMD 27K OHM 5% 1/8W 0603

RES SMD 27K OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060327K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060327K0JNEBTR-ND
27 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060327K0JNEB 541-CRCW060327K0JNEBCT-ND
Product Name Res Thick Film 0603 27K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details