Vishay Precision Group Surface Mount Resistors CRCW060327K0FKEA

Description
Vishay CRCW060327K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW060327K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790087
Surface Mount Resistors 6790087
Vishay CRCW060327K0FKEA

Vishay CRCW060327K0FKEA

Supplier's Site
Surface Mount Resistors - 1818059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818059
Surface Mount Resistors 1818059
Vishay CRCW060327K0FKEA

Vishay CRCW060327K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KHDKR-ND
Chip Resistor - Surface Mount 541-27.0KHDKR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KHTR-ND
Chip Resistor - Surface Mount 541-27.0KHTR-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KHCT-ND
Chip Resistor - Surface Mount 541-27.0KHCT-ND
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060327K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060327K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060327K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060327K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060327K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060327K0FKEA
0603 Thick Film Resistor, 27kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060327K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060327K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 27kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060327K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060327K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060327K0FKEA
915846-CRCW060327K0FKEA
Chip Resistor - Surface Mount - CRCW060327K0FKEA 915846-CRCW060327K0FKEA
Manufacturer: Vishay Win Source Part Number: 915846-CRCW060327K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-27.0KHDKR, 541-27.0KHTR, D11/CRCW0603 100 27K 1% ET1 E3, 541-27.0KHCT

Manufacturer: Vishay
Win Source Part Number: 915846-CRCW060327K0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-27.0KHDKR, 541-27.0KHTR, D11/CRCW0603 100 27K 1% ET1 E3, 541-27.0KHCT

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060327K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060327K0FKEA
Chip Resistor - Surface Mount CRCW060327K0FKEA
RES SMD 27K OHM 1% 1/10W 0603

RES SMD 27K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Vishay - 52K8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Vishay
52K8344
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Vishay 52K8344
RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8713 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8713
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8713
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6790087 1818059 541-27.0KHDKR-ND CRCW060327K0FKEA 52-CRCW060327K0FKEA 915846-CRCW060327K0FKEA CRCW060327K0FKEA 52K8344 73T8713
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:27kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060327K0FKEA Chip Resistor - Surface Mount Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers