Vishay Precision Group Chip Resistor - Surface Mount CRCW0603274RFKTA

Description
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603274RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603274RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603274RFKTADKR-ND
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603274RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603274RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603274RFKTATR-ND
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603274RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603274RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603274RFKTACT-ND
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603274RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603274RFKTA
Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603274RFKTA
Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 274R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4091
Res, Thick Film, 274R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4091
RES, THICK FILM, 274R, 1%, 0.1W, 0603, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 274R, 1%, 0.1W, 0603, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603274RFKTADKR-ND CRCW0603274RFKTA 07J4091
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 274R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details