VISHAY INTERTECHNOLOGY, INC.
CRCW0603272JRT1 -- RES - 5%, 0.1W, 2.7K
Vishay Intertechnology, Inc.
RES - 5%, 0.1W, 2.7K
CRCW0603272JRT1
Description
RES - 5%, 0.1W, 2.7K
Request a Quote
Email Supplier
Description
RES - 5%, 0.1W, 2.7K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603272JRT1 |
|
Product Name
|
RES - 5%, 0.1W, 2.7K |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
3 suppliers