Vishay Intertechnology, Inc. RESISTOR, 2.7K, 1/16W, 5% CRCW0603272J

Description
RESISTOR, 2.7K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 2.7K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.7K, 1/16W, 5% - CRCW0603272J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.7K, 1/16W, 5%
CRCW0603272J
RESISTOR, 2.7K, 1/16W, 5% CRCW0603272J
RESISTOR, 2.7K, 1/16W, 5%

RESISTOR, 2.7K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603272J
Product Name RESISTOR, 2.7K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details