Vishay Intertechnology, Inc. RESISTOR, 270 OHM, 5%, 0603 CRCW0603271JRT1E3

Description
RESISTOR, 270ohm, 5%, 0603
Request a Quote
Description
RESISTOR, 270ohm, 5%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 270 OHM, 5%, 0603 - CRCW0603271JRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 270 OHM, 5%, 0603
CRCW0603271JRT1E3
RESISTOR, 270 OHM, 5%, 0603 CRCW0603271JRT1E3
RESISTOR, 270ohm, 5%, 0603

RESISTOR, 270ohm, 5%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603271JRT1E3
Product Name RESISTOR, 270 OHM, 5%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details