Vishay Intertechnology, Inc. RESIS, 270, 5%, 1/16W, SMT0603 CRCW0603271J

Description
RESIS, 270, 5%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 270, 5%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 270, 5%, 1/16W, SMT0603 - CRCW0603271J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 270, 5%, 1/16W, SMT0603
CRCW0603271J
RESIS, 270, 5%, 1/16W, SMT0603 CRCW0603271J
RESIS, 270, 5%, 1/16W, SMT0603

RESIS, 270, 5%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603271J
Product Name RESIS, 270, 5%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers