Vishay Precision Group Thick Film Resistors - SMD 1/10watt 270ohms 5% CRCW0603270RJNEA

Description
Thick Film Resistors - SMD 1/10watt 270ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 270ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 270ohms 5% - CRCW0603270RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 270ohms 5%
CRCW0603270RJNEA
Thick Film Resistors - SMD 1/10watt 270ohms 5% CRCW0603270RJNEA
Thick Film Resistors - SMD 1/10watt 270ohms 5%

Thick Film Resistors - SMD 1/10watt 270ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-270GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270GCT-ND
Chip Resistor - Surface Mount 541-270GCT-ND
270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270GDKR-ND
Chip Resistor - Surface Mount 541-270GDKR-ND
270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270GTR-ND
Chip Resistor - Surface Mount 541-270GTR-ND
270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Vishay - 59M6795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Vishay
59M6795
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Vishay 59M6795
RES, THICK FILM, 270R, 5%, 0.1W, 0603; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0603; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 65J0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Vishay
65J0802
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Vishay 65J0802
RES, THICK FILM, 270R, 5%, 0.1W, 0603, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0603, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603270RJNEA 541-270GCT-ND 59M6795 65J0802
Product Name Thick Film Resistors - SMD 1/10watt 270ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers