270 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603270RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603270RFKEA can be used for catalog matching and distributor lookup.
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 270 OHM 1% 1/10W 0603
RES, THICK FILM, 270R, 1%, 0.1W, 0603; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 270R, 1%, 0.1W, 0603, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0603270RFKEA | 541-270HTR-ND | CRCW0603270RFKEA | 6790071 | 1817798 | CRCW0603270RFKEA | 52K8352 | 42K3822 | 28W3861 |
| Product Name | SMD 270 Ohm 10W Resistor | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:270ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 270R, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 270R, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms | 270 ohms | 270 ohms | 270 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 75 volts | 75 volts | |||||||
| Operating AC Voltage | 75 volts | 75 volts |