Vishay Precision Group Chip Resistor - Surface Mount CRCW0603270KFKTA

Description
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603270KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603270KFKTA-ND
Chip Resistor - Surface Mount CRCW0603270KFKTA-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603270KFKTA - CRCW0603270KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603270KFKTA
CRCW0603270KFKTA
CRCW0603270KFKTA CRCW0603270KFKTA
CRCW0603270KFKTA

CRCW0603270KFKTA

Supplier's Site
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4090
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4090
RES, THICK FILM, 270K, 1%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 270K, 1%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603270KFKTA-ND CRCW0603270KFKTA 07J4090
Product Name Chip Resistor - Surface Mount CRCW0603270KFKTA Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details