Vishay Precision Group Surface Mount Resistors CRCW0603270KFKEA

Description
Vishay CRCW0603270KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603270KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790077
Surface Mount Resistors 6790077
Vishay CRCW0603270KFKEA

Vishay CRCW0603270KFKEA

Supplier's Site
Surface Mount Resistors - 1818029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818029
Surface Mount Resistors 1818029
Vishay CRCW0603270KFKEA

Vishay CRCW0603270KFKEA

Supplier's Site
Surface Mount Resistors - 1694312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694312
Surface Mount Resistors 1694312
Vishay CRCW0603270KFKEA

Vishay CRCW0603270KFKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW0603270KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603270KFKEA
SMD 75V 100mW Resistor 52-CRCW0603270KFKEA
0603 Thick Film Resistor, 270kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603270KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603270KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 270kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW0603270KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603270KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603270KFKEA
805025-CRCW0603270KFKEA
Chip Resistor - Surface Mount - CRCW0603270KFKEA 805025-CRCW0603270KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 805025-CRCW0603270KF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 805025-CRCW0603270KFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 270 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603270KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603270KFKEA
Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603270KFKEA
Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-270KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KHDKR-ND
Chip Resistor - Surface Mount 541-270KHDKR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KHCT-ND
Chip Resistor - Surface Mount 541-270KHCT-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KHTR-ND
Chip Resistor - Surface Mount 541-270KHTR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603270KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603270KFKEA
Chip Resistor - Surface Mount CRCW0603270KFKEA
RES SMD 270K OHM 1% 1/10W 0603

RES SMD 270K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3821
Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3821
RES, THICK FILM, 270K, 1%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Vishay - 52K8351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Vishay
52K8351
Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Vishay 52K8351
RES, THICK FILM, 270K, 1%, 0.1W, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.1W, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4190
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4190
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790077 1818029 52-CRCW0603270KFKEA 805025-CRCW0603270KFKEA CRCW0603270KFKEA 541-270KHDKR-ND CRCW0603270KFKEA 42K3821 52K8351 27W4190
Product Name Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW0603270KFKEA Thick Film ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 270K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 270K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details