Vishay Intertechnology, Inc. RES - 5%, 0.1W, 27 CRCW0603270JRT1

Description
RES - 5%, 0.1W, 27
Request a Quote
Description
RES - 5%, 0.1W, 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES - 5%, 0.1W, 27 - CRCW0603270JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES - 5%, 0.1W, 27
CRCW0603270JRT1
RES - 5%, 0.1W, 27 CRCW0603270JRT1
RES - 5%, 0.1W, 27

RES - 5%, 0.1W, 27

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603270JRT1
Product Name RES - 5%, 0.1W, 27
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details