Vishay Intertechnology, Inc. RESIS, 27, 5%, 1/16W, SMT0603 CRCW0603270J

Description
RESIS, 27, 5%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 27, 5%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 27, 5%, 1/16W, SMT0603 - CRCW0603270J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 27, 5%, 1/16W, SMT0603
CRCW0603270J
RESIS, 27, 5%, 1/16W, SMT0603 CRCW0603270J
RESIS, 27, 5%, 1/16W, SMT0603

RESIS, 27, 5%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603270J
Product Name RESIS, 27, 5%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details