Vishay Intertechnology, Inc. RES 26.7 OHM .25W 1% 0603 SMD CRCW060326R7FKEAHP

Description
RES 26.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 26.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM .25W 1% 0603 SMD - CRCW060326R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM .25W 1% 0603 SMD
CRCW060326R7FKEAHP
RES 26.7 OHM .25W 1% 0603 SMD CRCW060326R7FKEAHP
RES 26.7ohm .25W 1% 0603 SMD

RES 26.7ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060326R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060326R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW060326R7FKEAHP-ND
26.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

26.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060326R7FKEAHP CRCW060326R7FKEAHP-ND
Product Name RES 26.7 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details