Vishay Precision Group Chip Resistor - Surface Mount CRCW060326R7FKEAC

Description
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5299-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5299-2-ND
Chip Resistor - Surface Mount 541-5299-2-ND
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 26R7 1% Et1 E3 Rohs Compliant Vishay - 59AC2270 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 26R7 1% Et1 E3 Rohs Compliant Vishay
59AC2270
D11/crcw0603-C 100 26R7 1% Et1 E3 Rohs Compliant Vishay 59AC2270
D11/CRCW0603-C 100 26R7 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 26R7 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5299-2-ND 59AC2270
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 26R7 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers