Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060326R7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060326R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060326R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060326R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-26.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7HTR-ND
Chip Resistor - Surface Mount 541-26.7HTR-ND
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7HCT-ND
Chip Resistor - Surface Mount 541-26.7HCT-ND
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7HDKR-ND
Chip Resistor - Surface Mount 541-26.7HDKR-ND
26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 26R7, 1%, 0.1W, 0603; Resistance Vishay - 52K8337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.1W, 0603; Resistance Vishay
52K8337
Res, Thick Film, 26R7, 1%, 0.1W, 0603; Resistance Vishay 52K8337
RES, THICK FILM, 26R7, 1%, 0.1W, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.1W, 0603; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8338
Res, Thick Film, 26R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8338
RES, THICK FILM, 26R7, 1%, 0.1W, 0603, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.1W, 0603, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060326R7FKEA 541-26.7HTR-ND 52K8337 52K8338
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 26R7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 26R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details