Vishay Intertechnology, Inc. RES FILM SMT 260R 0.1W 1.00% 100 PPM/C CRCW060326R1FRT1

Description
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C
Request a Quote
Description
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C - CRCW060326R1FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C
CRCW060326R1FRT1
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C CRCW060326R1FRT1
RES FILM SMT 260R 0.1W 1.00% 100 PPM/C

RES FILM SMT 260R 0.1W 1.00% 100 PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060326R1FRT1
Product Name RES FILM SMT 260R 0.1W 1.00% 100 PPM/C
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details