Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060326R1FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060326R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060326R1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060326R1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060326R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060326R1FKTA-ND
Chip Resistor - Surface Mount CRCW060326R1FKTA-ND
26.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 26R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4075
Res, Thick Film, 26R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4075
RES, THICK FILM, 26R1, 1%, 0.1W, 0603, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26R1, 1%, 0.1W, 0603, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060326R1FKTA CRCW060326R1FKTA-ND 07J4075
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:26.1ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 26R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers