Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060326R1FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2823
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2823
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2823
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details