Vishay Precision Group Chip Resistor - Surface Mount CRCW060326K1FKTA

Description
26.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060326K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060326K1FKTA-ND
Chip Resistor - Surface Mount CRCW060326K1FKTA-ND
26.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.1K OHM 1/10W 1% 0603 SMD - CRCW060326K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/10W 1% 0603 SMD
CRCW060326K1FKTA
RES 26.1K OHM 1/10W 1% 0603 SMD CRCW060326K1FKTA
RES 26.1Kohm 1/10W 1% 0603 SMD

RES 26.1Kohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060326K1FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060326K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW060326K1FKTA
RES SMD 26.1K OHM 1% 1/10W 0603

RES SMD 26.1K OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4079 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4079
Thick Film Chip Resistor; Resistance Vishay 07J4079
Thick Film Chip Resistor; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060326K1FKTA-ND CRCW060326K1FKTA CRCW060326K1FKTA 07J4079
Product Name Chip Resistor - Surface Mount RES 26.1K OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details