Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603267RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603267RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603267RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603267RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-267HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267HDKR-ND
Chip Resistor - Surface Mount 541-267HDKR-ND
267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267HCT-ND
Chip Resistor - Surface Mount 541-267HCT-ND
267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267HTR-ND
Chip Resistor - Surface Mount 541-267HTR-ND
267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603267RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603267RFKEA
Chip Resistor - Surface Mount CRCW0603267RFKEA
RES SMD 267 OHM 1% 1/10W 0603

RES SMD 267 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Vishay - 52K8343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Vishay
52K8343
Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Vishay 52K8343
RES, THICK FILM, 267R, 1%, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0603; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3819
Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3819
RES, THICK FILM, 267R, 1%, 0.1W, 0603, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.1W, 0603, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0603267RFKEA 541-267HDKR-ND CRCW0603267RFKEA 52K8343 42K3819
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:267ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 267R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 267R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details