Vishay Intertechnology, Inc. RES, 267K, 1%, 1/16W, 0603 CRCW06032673FRT1

Description
RES, 267K, 1%, 1/16W, 0603
Request a Quote
Description
RES, 267K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 267K, 1%, 1/16W, 0603 - CRCW06032673FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 267K, 1%, 1/16W, 0603
CRCW06032673FRT1
RES, 267K, 1%, 1/16W, 0603 CRCW06032673FRT1
RES, 267K, 1%, 1/16W, 0603

RES, 267K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032673FRT1
Product Name RES, 267K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers