VISHAY INTERTECHNOLOGY, INC.
CRCW06032671F -- RES, 2.67K, 1/16W, 1%
Vishay Intertechnology, Inc.
RES, 2.67K, 1/16W, 1%
CRCW06032671F
Description
RES, 2.67K, 1/16W, 1%
Request a Quote
Email Supplier
Description
RES, 2.67K, 1/16W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032671F |
|
Product Name
|
RES, 2.67K, 1/16W, 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
15400 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details