Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603261RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603261RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603261RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603261RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603261RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603261RFKTACT-ND
RES SMD 261 OHM 1% 1/10W 0603

RES SMD 261 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603261RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603261RFKTADKR-ND
RES SMD 261 OHM 1% 1/10W 0603

RES SMD 261 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603261RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603261RFKTATR-ND
261 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 261R, 1%, 0.1W, 0603; Resistance Vishay - 01C8132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.1W, 0603; Resistance Vishay
01C8132
Res, Thick Film, 261R, 1%, 0.1W, 0603; Resistance Vishay 01C8132
RES, THICK FILM, 261R, 1%, 0.1W, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 261R, 1%, 0.1W, 0603; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603261RFKTA 541-CRCW0603261RFKTACT-ND 01C8132
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:261ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 261R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details