Vishay Precision Group Chip Resistor - Surface Mount CRCW0603261KFKTA

Description
RES SMD 261K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 261K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603261KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603261KFKTACT-ND
RES SMD 261K OHM 1% 1/10W 0603

RES SMD 261K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603261KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603261KFKTATR-ND
261 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

261 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603261KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603261KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603261KFKTADKR-ND
RES SMD 261K OHM 1% 1/10W 0603

RES SMD 261K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603261KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603261KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603261KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Thick Film Resistor, 261Kohm, 100Mw, 1%; Resistance Vishay - 01C8142 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 261Kohm, 100Mw, 1%; Resistance Vishay
01C8142
Thick Film Resistor, 261Kohm, 100Mw, 1%; Resistance Vishay 01C8142
THICK FILM RESISTOR, 261KOHM, 100mW, 1%; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

THICK FILM RESISTOR, 261KOHM, 100mW, 1%; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603261KFKTACT-ND CRCW0603261KFKTA 01C8142
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:261kohm; Resistance Tolerance:+/- 1%; Power Rating... Thick Film Resistor, 261Kohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers