Vishay Precision Group Chip Resistor - Surface Mount CRCW060325R5FKTA

Description
25.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060325R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060325R5FKTA-ND
Chip Resistor - Surface Mount CRCW060325R5FKTA-ND
25.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060325R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060325R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060325R5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4070
Res, Thick Film, 25R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4070
RES, THICK FILM, 25R5, 1%, 0.1W, 0603, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 25R5, 1%, 0.1W, 0603, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060325R5FKTA-ND CRCW060325R5FKTA 07J4070
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 25R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details