Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060325K5FKTC

Description
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060325K5FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060325K5FKTC-ND
Chip Resistor - Surface Mount CRCW060325K5FKTC-ND
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRCW060325K5FKTC-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details