Vishay Precision Group RES 25.5K OHM 1/10W 1% 0603 SMD CRCW060325K5FKTA

Description
RES 25.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 25.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/10W 1% 0603 SMD - CRCW060325K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W 1% 0603 SMD
CRCW060325K5FKTA
RES 25.5K OHM 1/10W 1% 0603 SMD CRCW060325K5FKTA
RES 25.5Kohm 1/10W 1% 0603 SMD

RES 25.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060325K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060325K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060325K5FKTACT-ND
RES SMD 25.5K OHM 1% 1/10W 0603

RES SMD 25.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060325K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060325K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060325K5FKTADKR-ND
RES SMD 25.5K OHM 1% 1/10W 0603

RES SMD 25.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060325K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060325K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060325K5FKTATR-ND
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4073
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4073
RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060325K5FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060325K5FKTA
Resistors - Chip Resistor - Surface Mount CRCW060325K5FKTA
RES SMD 25.5K OHM 1% 1/10W 0603

RES SMD 25.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060325K5FKTA 541-CRCW060325K5FKTACT-ND 07J4073 CRCW060325K5FKTA
Product Name RES 25.5K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 25500 ohms 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details