Vishay Precision Group RES 25.5K OHM 1/10W 1% 0603 SMD CRCW060325K5FKEA

Description
RES 25.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 25.5Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/10W 1% 0603 SMD - CRCW060325K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W 1% 0603 SMD
CRCW060325K5FKEA
RES 25.5K OHM 1/10W 1% 0603 SMD CRCW060325K5FKEA
RES 25.5Kohm 1/10W 1% 0603 SMD

RES 25.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-25.5KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5KHDKR-ND
Chip Resistor - Surface Mount 541-25.5KHDKR-ND
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5KHTR-ND
Chip Resistor - Surface Mount 541-25.5KHTR-ND
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5KHCT-ND
Chip Resistor - Surface Mount 541-25.5KHCT-ND
25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

25.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790059
Surface Mount Resistors 6790059
Vishay CRCW060325K5FKEA

Vishay CRCW060325K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060325K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060325K5FKEA
Chip Resistor - Surface Mount CRCW060325K5FKEA
RES SMD 25.5K OHM 1% 1/10W 0603

RES SMD 25.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Vishay - 52K8328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Vishay
52K8328
Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Vishay 52K8328
RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.1W, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3812
Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3812
RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.1W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4183
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4183
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 25.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 25.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2817
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2817
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 25.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 25.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060325K5FKEA 541-25.5KHDKR-ND 6790059 CRCW060325K5FKEA 52K8328 42K3812 27W4183
Product Name RES 25.5K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 25K5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 25K5, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 25500 ohms 25500 ohms 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details