Vishay Precision Group Thick Film Resistors - SMD 1/10watt 25.5Kohms 1% CRCW0603255RFKEB

Description
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1% - CRCW0603255RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1%
CRCW0603255RFKEB
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1% CRCW0603255RFKEB
Thick Film Resistors - SMD 1/10watt 25.5Kohms 1%

Thick Film Resistors - SMD 1/10watt 25.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603255RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603255RFKEB-ND
Chip Resistor - Surface Mount CRCW0603255RFKEB-ND
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603255RFKEB CRCW0603255RFKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 25.5Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 25500 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details