Vishay Intertechnology, Inc. RES 24.9 OHM .25W 1% 0603 SMD CRCW060324R9FKEAHP

Description
RES 24.9ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 24.9ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM .25W 1% 0603 SMD - CRCW060324R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM .25W 1% 0603 SMD
CRCW060324R9FKEAHP
RES 24.9 OHM .25W 1% 0603 SMD CRCW060324R9FKEAHP
RES 24.9ohm .25W 1% 0603 SMD

RES 24.9ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060324R9FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324R9FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060324R9FKEAHPDKR-ND
24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060324R9FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324R9FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060324R9FKEAHPCT-ND
24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060324R9FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324R9FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060324R9FKEAHPTR-ND
24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060324R9FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060324R9FKEAHP
Chip Resistor - Surface Mount CRCW060324R9FKEAHP
RES SMD 24.9 OHM 1% 1/3W 0603

RES SMD 24.9 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060324R9FKEAHP 541-CRCW060324R9FKEAHPDKR-ND CRCW060324R9FKEAHP
Product Name RES 24.9 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers