Vishay Precision Group Chip Resistor - Surface Mount CRCW060324R9FKEA

Description
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.9HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9HCT-ND
Chip Resistor - Surface Mount 541-24.9HCT-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9HDKR-ND
Chip Resistor - Surface Mount 541-24.9HDKR-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9HTR-ND
Chip Resistor - Surface Mount 541-24.9HTR-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 24.9 Ohm 75V 100mW Resistor - 52-CRCW060324R9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 24.9 Ohm 75V 100mW Resistor
52-CRCW060324R9FKEA
Automotive 24.9 Ohm 75V 100mW Resistor 52-CRCW060324R9FKEA
0603 Thick Film Resistor, 24.9 Ohm, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24.9 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324R9FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 24.9 Ohm, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24.9 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324R9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 24.9 Ohms Tolerance: ±1% Features: Automotive AEC-Q200 Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 24.9 Ohms
Tolerance: ±1%
Features: Automotive AEC-Q200
Composition: Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790055
Surface Mount Resistors 6790055
Vishay CRCW060324R9FKEA

Vishay CRCW060324R9FKEA

Supplier's Site
Surface Mount Resistors - 1694307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694307
Surface Mount Resistors 1694307
Vishay CRCW060324R9FKEA

Vishay CRCW060324R9FKEA

Supplier's Site
Surface Mount Resistors - 1817744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817744
Surface Mount Resistors 1817744
Vishay CRCW060324R9FKEA

Vishay CRCW060324R9FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060324R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060324R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060324R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.1W, 0603; Resistance Vishay - 52K8320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.1W, 0603; Resistance Vishay
52K8320
Res, Thick Film, 24R9, 1%, 0.1W, 0603; Resistance Vishay 52K8320
RES, THICK FILM, 24R9, 1%, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.1W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3806
Res, Thick Film, 24R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3806
RES, THICK FILM, 24R9, 1%, 0.1W, 0603, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.1W, 0603, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3850
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3850
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2810
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2810
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060324R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060324R9FKEA
Chip Resistor - Surface Mount CRCW060324R9FKEA
RES SMD 24.9 OHM 1% 1/10W 0603

RES SMD 24.9 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-24.9HCT-ND 52-CRCW060324R9FKEA 6790055 1817744 CRCW060324R9FKEA 52K8320 42K3806 28W3850 CRCW060324R9FKEA
Product Name Chip Resistor - Surface Mount Automotive 24.9 Ohm 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 24R9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 24R9, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details