Vishay Intertechnology, Inc. RES 24 OHM .25W 5% 0603 SMD CRCW060324R0JNEAHP

Description
RES 24ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 24ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM .25W 5% 0603 SMD - CRCW060324R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM .25W 5% 0603 SMD
CRCW060324R0JNEAHP
RES 24 OHM .25W 5% 0603 SMD CRCW060324R0JNEAHP
RES 24ohm .25W 5% 0603 SMD

RES 24ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060324R0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060324R0JNEAHP-ND
Chip Resistor - Surface Mount CRCW060324R0JNEAHP-ND
24 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060324R0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060324R0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060324R0JNEAHP
RES SMD 24 OHM 5% 1/3W 0603

RES SMD 24 OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060324R0JNEAHP CRCW060324R0JNEAHP-ND CRCW060324R0JNEAHP
Product Name RES 24 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details