Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060324K9FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2807
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2807
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2807
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details