Vishay Precision Group Chip Resistor - Surface Mount CRCW060324K9FKEA

Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KHTR-ND
Chip Resistor - Surface Mount 541-24.9KHTR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KHCT-ND
Chip Resistor - Surface Mount 541-24.9KHCT-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KHDKR-ND
Chip Resistor - Surface Mount 541-24.9KHDKR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790043
Surface Mount Resistors 6790043
Vishay CRCW060324K9FKEA

Vishay CRCW060324K9FKEA

Supplier's Site
Surface Mount Resistors - 1818049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818049
Surface Mount Resistors 1818049
Vishay CRCW060324K9FKEA

Vishay CRCW060324K9FKEA

Supplier's Site
Surface Mount Resistors - 1694304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694304
Surface Mount Resistors 1694304
Vishay CRCW060324K9FKEA

Vishay CRCW060324K9FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060324K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060324K9FKEA
SMD 75V 100mW Resistor 52-CRCW060324K9FKEA
0603 Thick Film Resistor, 24.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW060324K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K9FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 24.9kR, 1%, 75V, 100mW, SMD Product overview: CRCW060324K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 24.9K OHM 1/10W 1% 0603 SMD - CRCW060324K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 1% 0603 SMD
CRCW060324K9FKEA
RES 24.9K OHM 1/10W 1% 0603 SMD CRCW060324K9FKEA
RES 24.9Kohm 1/10W 1% 0603 SMD

RES 24.9Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060324K9FKEA
844867-CRCW060324K9FKEA
Chip Resistor - Surface Mount - CRCW060324K9FKEA 844867-CRCW060324K9FKEA
Manufacturer: Vishay Win Source Part Number: 844867-CRCW060324K9F KEA Series: CRCW Features: 24.9 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-24.9KHCT, 541-24.9KHDKR, 541-24.9KHTR, D11/CRCW0603 100 24K9 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 844867-CRCW060324K9FKEA
Series: CRCW
Features: 24.9 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-24.9KHCT, 541-24.9KHDKR, 541-24.9KHTR, D11/CRCW0603 100 24K9 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Vishay - 52K8316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Vishay
52K8316
Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Vishay 52K8316
RES, THICK FILM, 24K9, 1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3804
Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3804
RES, THICK FILM, 24K9, 1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5367 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5367
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5367
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060324K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060324K9FKEA
Chip Resistor - Surface Mount CRCW060324K9FKEA
RES SMD 24.9K OHM 1% 1/10W 0603

RES SMD 24.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-24.9KHTR-ND 6790043 1818049 52-CRCW060324K9FKEA CRCW060324K9FKEA 844867-CRCW060324K9FKEA 52K8316 42K3804 61M5367 CRCW060324K9FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor RES 24.9K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW060324K9FKEA Res, Thick Film, 24K9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 24K9, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers