Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1% CRCW060324K3FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1% - CRCW060324K3FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1%
CRCW060324K3FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1% CRCW060324K3FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060324K3FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324K3FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060324K3FKEBCT-ND
RES SMD 24.3K OHM 1% 1/8W 0603

RES SMD 24.3K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060324K3FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324K3FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060324K3FKEBDKR-ND
RES SMD 24.3K OHM 1% 1/8W 0603

RES SMD 24.3K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060324K3FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060324K3FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060324K3FKEBTR-ND
24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060324K3FKEB 541-CRCW060324K3FKEBCT-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 24.3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details