RES 24.3Kohm .25W 1% 0603 SMD
24.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
24.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
24.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060324K3FKEAHP | 541-CRCW060324K3FKEAHPCT-ND |
| Product Name | RES 24.3K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 24300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.3330 watts |
| Configuration | Single Resistor |