Vishay Precision Group Automotive 75V 100mW Resistor CRCW060324K3FKEA

Description
0603 Thick Film Resistor, 24.3kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K3FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 24.3kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K3FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW060324K3FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060324K3FKEA
Automotive 75V 100mW Resistor 52-CRCW060324K3FKEA
0603 Thick Film Resistor, 24.3kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K3FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 24.3kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060324K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K3FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Operating Temperature: -55°C ~ 155°C Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Base Product Number: CRCW0603

Manufacturer: Vishay Dale
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Operating Temperature: -55°C ~ 155°C
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060324K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060324K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060324K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-24.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KHTR-ND
Chip Resistor - Surface Mount 541-24.3KHTR-ND
24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KHCT-ND
Chip Resistor - Surface Mount 541-24.3KHCT-ND
24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3KHDKR-ND
Chip Resistor - Surface Mount 541-24.3KHDKR-ND
24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Vishay
52K8314
Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Vishay 52K8314
RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8315
Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8315
RES, THICK FILM, 24K3, 1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4181
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4181
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2806
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2806
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW060324K3FKEA CRCW060324K3FKEA 541-24.3KHTR-ND 52K8314 52K8315 27W4181
Product Name Automotive 75V 100mW Resistor Resistors -Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 24K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 24K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details