Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060324K0JNTA

Description
24 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060324K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060324K0JNTA-ND
Chip Resistor - Surface Mount CRCW060324K0JNTA-ND
24 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 24K OHM 1/10W 5% 0603 SMD - CRCW060324K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/10W 5% 0603 SMD
CRCW060324K0JNTA
RES 24K OHM 1/10W 5% 0603 SMD CRCW060324K0JNTA
RES 24Kohm 1/10W 5% 0603 SMD

RES 24Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060324K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060324K0JNTA
Chip Resistor - Surface Mount CRCW060324K0JNTA
RES SMD 24K OHM 5% 1/10W 0603

RES SMD 24K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060324K0JNTA-ND CRCW060324K0JNTA CRCW060324K0JNTA
Product Name Chip Resistor - Surface Mount RES 24K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details