Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060324K0JNEAHP

Description
24 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060324K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060324K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW060324K0JNEAHP-ND
24 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 24K OHM .25W 5% 0603 SMD - CRCW060324K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM .25W 5% 0603 SMD
CRCW060324K0JNEAHP
RES 24K OHM .25W 5% 0603 SMD CRCW060324K0JNEAHP
RES 24Kohm .25W 5% 0603 SMD

RES 24Kohm .25W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060324K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060324K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060324K0JNEAHP
RES SMD 24K OHM 5% 1/3W 0603

RES SMD 24K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060324K0JNEAHP-ND CRCW060324K0JNEAHP CRCW060324K0JNEAHP
Product Name Chip Resistor - Surface Mount RES 24K OHM .25W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details