Vishay Precision Group Chip Resistor - Surface Mount CRCW060324K0FKEAC

Description
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5285-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5285-2-ND
Chip Resistor - Surface Mount 541-5285-2-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5285-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5285-6-ND
Chip Resistor - Surface Mount 541-5285-6-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5285-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5285-1-ND
Chip Resistor - Surface Mount 541-5285-1-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 24K 1% Et1 E3 Rohs Compliant Vishay - 59AC2224 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 24K 1% Et1 E3 Rohs Compliant Vishay
59AC2224
D11/crcw0603-C 100 24K 1% Et1 E3 Rohs Compliant Vishay 59AC2224
D11/CRCW0603-C 100 24K 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 24K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5285-2-ND 59AC2224
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 24K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details