Vishay Precision Group Chip Resistor - Surface Mount - CRCW060324K0FKEA CRCW060324K0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 850963-CRCW060324K0F KEA Series: CRCW Features: 24 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 24K 1% ET1 E3, 541-24.0KHDKR, 541-24.0KHCT, 541-24.0KHTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850963-CRCW060324K0F KEA Series: CRCW Features: 24 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 24K 1% ET1 E3, 541-24.0KHDKR, 541-24.0KHCT, 541-24.0KHTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060324K0FKEA
850963-CRCW060324K0FKEA
Chip Resistor - Surface Mount - CRCW060324K0FKEA 850963-CRCW060324K0FKEA
Manufacturer: Vishay Win Source Part Number: 850963-CRCW060324K0F KEA Series: CRCW Features: 24 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 24K 1% ET1 E3, 541-24.0KHDKR, 541-24.0KHCT, 541-24.0KHTR

Manufacturer: Vishay
Win Source Part Number: 850963-CRCW060324K0FKEA
Series: CRCW
Features: 24 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 24K 1% ET1 E3, 541-24.0KHDKR, 541-24.0KHCT, 541-24.0KHTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KHTR-ND
Chip Resistor - Surface Mount 541-24.0KHTR-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KHDKR-ND
Chip Resistor - Surface Mount 541-24.0KHDKR-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KHCT-ND
Chip Resistor - Surface Mount 541-24.0KHCT-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 24Kohms 1% - CRCW060324K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 24Kohms 1%
CRCW060324K0FKEA
Thick Film Resistors - SMD 1/10watt 24Kohms 1% CRCW060324K0FKEA
Thick Film Resistors - SMD 1/10watt 24Kohms 1%

Thick Film Resistors - SMD 1/10watt 24Kohms 1%

Supplier's Site
Surface Mount Resistors - 6790046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790046
Surface Mount Resistors 6790046
Vishay CRCW060324K0FKEA

Vishay CRCW060324K0FKEA

Supplier's Site
Surface Mount Resistors - 1694305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694305
Surface Mount Resistors 1694305
Vishay CRCW060324K0FKEA

Vishay CRCW060324K0FKEA

Supplier's Site
Surface Mount Resistors - 1817710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817710
Surface Mount Resistors 1817710
Vishay CRCW060324K0FKEA

Vishay CRCW060324K0FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060324K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060324K0FKEA
SMD 75V 100mW Resistor 52-CRCW060324K0FKEA
0603 Thick Film Resistor, 24kR, 1%, 75V, 100mW, SMD Product overview: CRCW060324K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 24kR, 1%, 75V, 100mW, SMD Product overview: CRCW060324K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060324K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 24K, 1%, 0.1W, 0603; Resistance Vishay - 52K8313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.1W, 0603; Resistance Vishay
52K8313
Res, Thick Film, 24K, 1%, 0.1W, 0603; Resistance Vishay 52K8313
RES, THICK FILM, 24K, 1%, 0.1W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.1W, 0603; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3803
Res, Thick Film, 24K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3803
RES, THICK FILM, 24K, 1%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5366 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5366
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5366
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060324K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060324K0FKEA
Chip Resistor - Surface Mount CRCW060324K0FKEA
RES SMD 24K OHM 1% 1/10W 0603

RES SMD 24K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 850963-CRCW060324K0FKEA 541-24.0KHTR-ND CRCW060324K0FKEA 6790046 1817710 52-CRCW060324K0FKEA 52K8313 42K3803 61M5366 CRCW060324K0FKEA
Product Name Chip Resistor - Surface Mount - CRCW060324K0FKEA Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 24Kohms 1% Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor Res, Thick Film, 24K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 24K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers