RES SM CER 0603 249 1% 1/16W
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
RES SMD 249 OHM 1% 1/10W 0603
RES SMD 249 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW0603249RFKTA | 541-CRCW0603249RFKTATR-ND | 07J4065 | CRCW0603249RFKTA | CRCW0603249RFKTA |
| Product Name | RES SM CER 0603 249 1% 1/16W | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 16 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use |