Vishay Precision Group Chip Resistor - Surface Mount CRCW0603249RFKEA

Description
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249HCT-ND
Chip Resistor - Surface Mount 541-249HCT-ND
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249HDKR-ND
Chip Resistor - Surface Mount 541-249HDKR-ND
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249HTR-ND
Chip Resistor - Surface Mount 541-249HTR-ND
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603249RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603249RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603249RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Surface Mount Resistors - 6790037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790037
Surface Mount Resistors 6790037
Vishay CRCW0603249RFKEA

Vishay CRCW0603249RFKEA

Supplier's Site
Surface Mount Resistors - 1694303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694303
Surface Mount Resistors 1694303
Vishay CRCW0603249RFKEA

Vishay CRCW0603249RFKEA

Supplier's Site
Surface Mount Resistors - 1818035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818035
Surface Mount Resistors 1818035
Vishay CRCW0603249RFKEA

Vishay CRCW0603249RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603249RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603249RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603249RFKEA
RES SMD 249 OHM 1% 1/10W 0603

RES SMD 249 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603249RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603249RFKEA
Chip Resistor - Surface Mount CRCW0603249RFKEA
RES SMD 249 OHM 1% 1/10W 0603

RES SMD 249 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Vishay - 52K8327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Vishay
52K8327
Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Vishay 52K8327
RES, THICK FILM, 249R, 1%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3811
Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3811
RES, THICK FILM, 249R, 1%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3852
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3852
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-249HCT-ND CRCW0603249RFKEA 6790037 1818035 CRCW0603249RFKEA CRCW0603249RFKEA 52K8327 42K3811 28W3852
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:0.1... Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 249R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data