Vishay Intertechnology, Inc. RESISTOR, CHIP, FIXE CRCW0603249KFKEB

Description
RESISTOR, CHIP, FIXE
Request a Quote Datasheet
Description
RESISTOR, CHIP, FIXE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CHIP, FIXE - CRCW0603249KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CHIP, FIXE
CRCW0603249KFKEB
RESISTOR, CHIP, FIXE CRCW0603249KFKEB
RESISTOR, CHIP, FIXE

RESISTOR, CHIP, FIXE

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603249KFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603249KFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603249KFKEBCT-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603249KFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603249KFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603249KFKEBTR-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603249KFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603249KFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603249KFKEBDKR-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 249K, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 249K, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5222
Res, Aec-Q200, 249K, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5222
RES, AEC-Q200, 249K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 249K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603249KFKEB 541-CRCW0603249KFKEBCT-ND 84AH5222
Product Name RESISTOR, CHIP, FIXE Chip Resistor - Surface Mount Res, Aec-Q200, 249K, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details