Vishay Precision Group Chip Resistor - Surface Mount CRCW0603249KFKEA

Description
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KHTR-ND
Chip Resistor - Surface Mount 541-249KHTR-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KHCT-ND
Chip Resistor - Surface Mount 541-249KHCT-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KHDKR-ND
Chip Resistor - Surface Mount 541-249KHDKR-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603249KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603249KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603249KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Automotive SMD 75V Resistor - 52-CRCW0603249KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW0603249KFKEA
Automotive SMD 75V Resistor 52-CRCW0603249KFKEA
0603 249kR 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW0603249KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603249KFKEA can be used for catalog matching and distributor lookup.

0603 249kR 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW0603249KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603249KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790033
Surface Mount Resistors 6790033
Vishay CRCW0603249KFKEA

Vishay CRCW0603249KFKEA

Supplier's Site
Surface Mount Resistors - 1818017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818017
Surface Mount Resistors 1818017
Vishay CRCW0603249KFKEA

Vishay CRCW0603249KFKEA

Supplier's Site
Surface Mount Resistors - 1694302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694302
Surface Mount Resistors 1694302
Vishay CRCW0603249KFKEA

Vishay CRCW0603249KFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1116800-CRCW0603249KFKEA
Resistors - Chip Resistor - Surface Mount 1116800-CRCW0603249KFKEA
Win Source Part Number: 1116800-CRCW0603249K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 249 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW0603249KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-249KHDKR,541-249 KHCT,541-249KHTR,D11 /CRCW0603 100 249K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1116800-CRCW0603249KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 249 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603249KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-249KHDKR,541-249KHCT,541-249KHTR,D11/CRCW0603 100 249K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603249KFKEA - Utmel Electronic Limited
Hong Kong, China
±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603249KFKEA
±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603249KFKEA
±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS

±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603249KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603249KFKEA
Chip Resistor - Surface Mount CRCW0603249KFKEA
RES SMD 249K OHM 1% 1/10W 0603

RES SMD 249K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.1W, 0603; Resistance Vishay - 52K8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.1W, 0603; Resistance Vishay
52K8326
Res, Thick Film, 249K, 1%, 0.1W, 0603; Resistance Vishay 52K8326
RES, THICK FILM, 249K, 1%, 0.1W, 0603; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.1W, 0603; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3810
Res, Thick Film, 249K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3810
RES, THICK FILM, 249K, 1%, 0.1W, 0603, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.1W, 0603, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5369 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5369
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5369
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-249KHTR-ND CRCW0603249KFKEA 52-CRCW0603249KFKEA 6790033 1818017 1116800-CRCW0603249KFKEA 17930-CRCW0603249KFKEA CRCW0603249KFKEA 52K8326 42K3810 61M5369
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1%; Power Rating... Automotive SMD 75V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount ±1% 249kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 249K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details