VISHAY INTERTECHNOLOGY, INC.
CRCW06032493FRT5 -- RES 249K 1% 0603
Vishay Intertechnology, Inc.
RES 249K 1% 0603
CRCW06032493FRT5
Description
RES 249K 1% 0603
Request a Quote
Email Supplier
Description
RES 249K 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032493FRT5 |
|
Product Name
|
RES 249K 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
160000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details