Vishay Intertechnology, Inc. RESISTOR, 249K, 1%, 0603, SMD CRCW06032493FRT1

Description
RESISTOR, 249K, 1%, 0603, SMD
Request a Quote
Description
RESISTOR, 249K, 1%, 0603, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 249K, 1%, 0603, SMD - CRCW06032493FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 249K, 1%, 0603, SMD
CRCW06032493FRT1
RESISTOR, 249K, 1%, 0603, SMD CRCW06032493FRT1
RESISTOR, 249K, 1%, 0603, SMD

RESISTOR, 249K, 1%, 0603, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032493FRT1
Product Name RESISTOR, 249K, 1%, 0603, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details