VISHAY INTERTECHNOLOGY, INC.
CRCW06032492FT -- RESISTOR, 24.9K, 1%, 603
Vishay Intertechnology, Inc.
RESISTOR, 24.9K, 1%, 603
CRCW06032492FT
Description
RESISTOR, 24.9K, 1%, 603
Request a Quote
Email Supplier
Description
RESISTOR, 24.9K, 1%, 603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032492FT |
|
Product Name
|
RESISTOR, 24.9K, 1%, 603 |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1070 ohms
View Details
2 suppliers