Vishay Intertechnology, Inc. RES, FILM, 24.9K, 1/16W, 1% CRCW06032492FRT6

Description
RES, FILM, 24.9K, 1/16W, 1%
Request a Quote
Description
RES, FILM, 24.9K, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FILM, 24.9K, 1/16W, 1% - CRCW06032492FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FILM, 24.9K, 1/16W, 1%
CRCW06032492FRT6
RES, FILM, 24.9K, 1/16W, 1% CRCW06032492FRT6
RES, FILM, 24.9K, 1/16W, 1%

RES, FILM, 24.9K, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032492FRT6
Product Name RES, FILM, 24.9K, 1/16W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details